Molex SMD Electronic Connector 436500511

Description
Conn Header 5 POS 3mm Solder RA SMD 5 Terminal 1 Port Micro-Fit 3.0 T/R Product overview: 436500511 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-436500511 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Header 5 POS 3mm Solder RA SMD 5 Terminal 1 Port Micro-Fit 3.0 T/R Product overview: 436500511 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-436500511 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
340-436500511
SMD Electronic Connector 340-436500511
Conn Header 5 POS 3mm Solder RA SMD 5 Terminal 1 Port Micro-Fit 3.0 T/R Product overview: 436500511 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-436500511 can be used for catalog matching and distributor lookup.

Conn Header 5 POS 3mm Solder RA SMD 5 Terminal 1 Port Micro-Fit 3.0 T/R Product overview: 436500511 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-436500511 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 436500511 - 763638-436500511 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 436500511
763638-436500511
Rectangular Connectors - 436500511 763638-436500511
Manufacturer: Molex, LLC Win Source Part Number: 763638-436500511 Series: Micro-Fit 3.0 43650 Packaging: Reel package Number of Positions: 5 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Mated Stacking Heights: 17.56mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Mounting: Surface Mount, Right Angle Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 43650 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Insulation Height: 0.172" (4.37mm) Contact Shape: Square Introduction Date: July 08, 2010 ECCN: EAR99 Country of Origin: China, Mexico, Mexico, Puerto Rico, Puerto Rico, United States of America, United States of America, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 763638-436500511
Series: Micro-Fit 3.0 43650
Packaging: Reel package
Number of Positions: 5
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Mated Stacking Heights: 17.56mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical, Military, Telecommunications
Mounting: Surface Mount, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Family Name: 43650
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.172" (4.37mm)
Contact Shape: Square
Introduction Date: July 08, 2010
ECCN: EAR99
Country of Origin: China, Mexico, Mexico, Puerto Rico, Puerto Rico, United States of America, United States of America, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-436500511 763638-436500511
Product Name SMD Electronic Connector Rectangular Connectors - 436500511
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products