Molex Rectangular Connectors - 0436500504 436500504

Description
Manufacturer: Molex, LLC Win Source Part Number: 848858-0436500504 Series: Micro-Fit 3.0 43650 Features: Connector Header position Package: Tray Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2023 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43650-0504, 043650-0504, 436-50-0504-P, 436500504, 436500504-P, WM1878, 0436500504-P, 043650-0504-P, 43650-0504-P
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 848858-0436500504 Series: Micro-Fit 3.0 43650 Features: Connector Header position Package: Tray Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2023 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43650-0504, 043650-0504, 436-50-0504-P, 436500504, 436500504-P, WM1878, 0436500504-P, 043650-0504-P, 43650-0504-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0436500504 - 848858-0436500504 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0436500504
848858-0436500504
Rectangular Connectors - 0436500504 848858-0436500504
Manufacturer: Molex, LLC Win Source Part Number: 848858-0436500504 Series: Micro-Fit 3.0 43650 Features: Connector Header position Package: Tray Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2023 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43650-0504, 043650-0504, 436-50-0504-P, 436500504, 436500504-P, WM1878, 0436500504-P, 043650-0504-P, 43650-0504-P

Manufacturer: Molex, LLC
Win Source Part Number: 848858-0436500504
Series: Micro-Fit 3.0 43650
Features: Connector Header position
Package: Tray
Family Name: 043650
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2023
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 43650-0504, 043650-0504, 436-50-0504-P, 436500504, 436500504-P, WM1878, 0436500504-P, 043650-0504-P, 43650-0504-P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 848858-0436500504
Product Name Rectangular Connectors - 0436500504
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

XG4 Flat Cable Connectors - XG4T-2604 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
3 suppliers
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers