Molex Rectangular Connectors - 0436500424 436500424

Description
Manufacturer: Molex, LLC Win Source Part Number: 906875-0436500424 Series: Micro-Fit 3.0 43650 Features: Connector Header Surface Mount 4 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3797DKR, WM3797DKRINACTIVE, 436500424, WM3797CT, 43650-0424, WM3797CTINACTIVE, WM2629TR, WM3797TR-ND, WM3797DKR-ND, WM3797TR, WM2629CT, WM3797TRINACTIVE, WM3797CT-ND, WM2629DKR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906875-0436500424 Series: Micro-Fit 3.0 43650 Features: Connector Header Surface Mount 4 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3797DKR, WM3797DKRINACTIVE, 436500424, WM3797CT, 43650-0424, WM3797CTINACTIVE, WM2629TR, WM3797TR-ND, WM3797DKR-ND, WM3797TR, WM2629CT, WM3797TRINACTIVE, WM3797CT-ND, WM2629DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0436500424 - 906875-0436500424 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0436500424
906875-0436500424
Rectangular Connectors - 0436500424 906875-0436500424
Manufacturer: Molex, LLC Win Source Part Number: 906875-0436500424 Series: Micro-Fit 3.0 43650 Features: Connector Header Surface Mount 4 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3797DKR, WM3797DKRINACTIVE, 436500424, WM3797CT, 43650-0424, WM3797CTINACTIVE, WM2629TR, WM3797TR-ND, WM3797DKR-ND, WM3797TR, WM2629CT, WM3797TRINACTIVE, WM3797CT-ND, WM2629DKR

Manufacturer: Molex, LLC
Win Source Part Number: 906875-0436500424
Series: Micro-Fit 3.0 43650
Features: Connector Header Surface Mount 4 position 0.118" (3.00mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 043650
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM3797DKR, WM3797DKRINACTIVE, 436500424, WM3797CT, 43650-0424, WM3797CTINACTIVE, WM2629TR, WM3797TR-ND, WM3797DKR-ND, WM3797TR, WM2629CT, WM3797TRINACTIVE, WM3797CT-ND, WM2629DKR

Buy Now Datasheet
Connectors - 436500424 - ODG (Origin Data Global)
Shenzhen, China
Connectors
436500424
Connectors 436500424
1x4P 4P Micro-Fit(MX 3.0) Tin 4 -40℃~+105℃ 8.5A 1 3mm Brass Standing paste SMD,P=3mm Wire To Board Connector ROHS

1x4P 4P Micro-Fit(MX 3.0) Tin 4 -40℃~+105℃ 8.5A 1 3mm Brass Standing paste SMD,P=3mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 906875-0436500424 436500424
Product Name Rectangular Connectors - 0436500424 Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1269-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details