Molex Rectangular Connectors - 0436500416 436500416

Description
Manufacturer: Molex, LLC Win Source Part Number: 906874-0436500416 Series: Micro-Fit 3.0 43650 Features: Connector Header Through Hole 4 position 0.118" (3.00mm) Package: Tray Mounting: Through Hole Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2040 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 043650-0416, 043650-0416-E, 0436500416-E, 436-50-0416-P, 43650-0416, 43650-0416-E, 43650-0416-TR120, 43650-0416-TR126, 436500416, 436500416-E, WM1924, WM1924-NDR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906874-0436500416 Series: Micro-Fit 3.0 43650 Features: Connector Header Through Hole 4 position 0.118" (3.00mm) Package: Tray Mounting: Through Hole Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2040 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 043650-0416, 043650-0416-E, 0436500416-E, 436-50-0416-P, 43650-0416, 43650-0416-E, 43650-0416-TR120, 43650-0416-TR126, 436500416, 436500416-E, WM1924, WM1924-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0436500416 - 906874-0436500416 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0436500416
906874-0436500416
Rectangular Connectors - 0436500416 906874-0436500416
Manufacturer: Molex, LLC Win Source Part Number: 906874-0436500416 Series: Micro-Fit 3.0 43650 Features: Connector Header Through Hole 4 position 0.118" (3.00mm) Package: Tray Mounting: Through Hole Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2040 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 043650-0416, 043650-0416-E, 0436500416-E, 436-50-0416-P, 43650-0416, 43650-0416-E, 43650-0416-TR120, 43650-0416-TR126, 436500416, 436500416-E, WM1924, WM1924-NDR

Manufacturer: Molex, LLC
Win Source Part Number: 906874-0436500416
Series: Micro-Fit 3.0 43650
Features: Connector Header Through Hole 4 position 0.118" (3.00mm)
Package: Tray
Mounting: Through Hole
Family Name: 043650
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2040
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 043650-0416, 043650-0416-E, 0436500416-E, 436-50-0416-P, 43650-0416, 43650-0416-E, 43650-0416-TR120, 43650-0416-TR126, 436500416, 436500416-E, WM1924, WM1924-NDR

Buy Now Datasheet
Pre-ordered Connectors RoHS - 514-436500416 - Utmel Electronic Limited
Hong Kong, China
Pre-ordered Connectors RoHS
514-436500416
Pre-ordered Connectors RoHS 514-436500416
Pre-ordered Connectors RoHS

Pre-ordered Connectors RoHS

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 906874-0436500416 514-436500416
Product Name Rectangular Connectors - 0436500416 Pre-ordered Connectors RoHS
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Panel OBDII Connectors gold pins - QLC16049 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details