MicroFit 3.0 SR RA SMT Nail 15Au 4Ckt
Manufacturer: Molex, LLC
Win Source Part Number: 848911-0436500413
Series: Micro-Fit 3.0 43650
Features: Connector Header position
Package: Reel - TR
Family Name: 043650
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 320
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 043650-0413, WM9176DKR, 436-50-0413-P, 436500413, WM1897-NDR, WM9176CT, 43650-0413-ND, QPH1075-8, 43650-0413, WM1897-ND, 0436500413-ND, WM1897, WM9176TR, 43650-0413-P
1x4P Micro-Fit(MX 3.0) 4P Gold 4 -40℃~+105℃ 8.5A 1 3mm Brass Horizontal attachment SMD Wire To Board Connector ROHS
CONN HEADER 4POS R/A W/NAIL SMD
| RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 665919 | 848911-0436500413 | 436500413 | 514-0436500413 |
| Product Name | PCB Headers | Rectangular Connectors - 0436500413 | Connectors | CONN HEADER 4POS R/A W/NAIL SMD |
| Geometry | Right Angle |