Manufacturer: Molex, LLC
Win Source Part Number: 848322-0436500412
Series: Micro-Fit 3.0 43650
Features: Connector Header position
Package: Reel - TR
Family Name: 043650
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 320
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 043650-0412, 436-50-0412-P, WM1892TR, 436500412, 0436500412-P, 43650-0412, 436500412-P, WM1892CT, 43650-0412-P, WM1892-ND, WM1892-NDR, 043650-0412-P, WM1892
1x4P 4P 1 3mm 4 Surface Mount,Right Angle SMD,P=3mm,Surface Mount,Right Angle Wire To Board / Wire To Wire Connector ROHS
1x4P Micro-Fit(MX 3.0) 4P Tin 4 -40℃~+105℃ 8.5A 1 3mm Brass Horizontal attachment SMD Wire To Board Connector ROHS
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 848322-0436500412 | 436500412 | 436500412 |
| Product Name | Rectangular Connectors - 0436500412 | Connectors >> Wire To Board / Wire To Wire Connector | Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector; Wire to Wire Connector |