MicroFit 3.0 SR RA SMT Clip Tin 4Ckt
Manufacturer: Molex, LLC
Win Source Part Number: 132227-0436500409
Category: Connectors,Interconn
Family: Rectangular Connectors - Headers, Male Pins
Series: Micro-Fit 3.0? 43650
Packaging: Reel(TR)
Number of Positions: 4
Pitch: 0.118" (3.00mm)
Mounting Style: Surface Mount, Right Angle
Color: Black
Features: Board Lock
Connector Type: Header, Shrouded
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
4 Positions Header, Shrouded Connector 0.118" (3.00mm) Surface Mount, Right Angle Tin Product overview: 436500409 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-436500409 can be used for catalog matching and distributor lookup.
1x4P Micro-Fit(MX 3.0) 4P Tin 4 -40℃~+105℃ 8.5A 1 3mm Brass Horizontal attachment SMD Wire To Board Connector ROHS
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 665754 | 132227-0436500409 | 340-436500409 | 436500409 |
| Product Name | PCB Headers | Connectors,Interconnects | SMD Electronic Connector | Connectors |
| Geometry | Right Angle |