MicroFit 3.0 SR RA TH Peg 30Au 4Ckt
Manufacturer: Molex, LLC
Win Source Part Number: 906871-0436500402
Series: Micro-Fit 3.0 43650
Features: Connector Header Through Hole, Right Angle 4 position 0.118" (3.00mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 043650
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2380
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0436-50-0402, 043650-0402, 0436500402-ND, 43650-0402, 436500402, WM11252
1x4P 4P Micro-Fit(MX 3.0) Gold 4 -40℃~+105℃ 8.5A 1 3mm Brass Bend insert Push-Pull,P=3mm Wire To Board Connector ROHS
| RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 666018 | 906871-0436500402 | 436500402 |
| Product Name | PCB Headers | Rectangular Connectors - 0436500402 | Connectors |
| Geometry | Right Angle |