Molex Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins 436500315

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: Micro-Fit 3.0 43650 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.118" (3.00mm) Mounting Type: Through Hole Applications: General Purpose, Medical, Military, Telecommunications
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: Micro-Fit 3.0 43650 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.118" (3.00mm) Mounting Type: Through Hole Applications: General Purpose, Medical, Military, Telecommunications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: Micro-Fit 3.0 43650 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.118" (3.00mm) Mounting Type: Through Hole Applications: General Purpose, Medical, Military, Telecommunications

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Series: Micro-Fit 3.0 43650
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.118" (3.00mm)
Mounting Type: Through Hole
Applications: General Purpose, Medical, Military, Telecommunications

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 - 10145226-1011P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - B5743-102-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.031
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details