Molex Rectangular Connectors - 0436500313 436500313

Description
Manufacturer: Molex, LLC Win Source Part Number: 906867-0436500313 Series: Micro-Fit 3.0 43650 Features: Connector Header Surface Mount, Right Angle 3 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 320 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43650-0313, WM1896-ND, WM1896, 436-50-0313-P, WM1896DKR, WM1896CT, 436500313, WM1896TR, WM1896-NDR, 43650-0313-P
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906867-0436500313 Series: Micro-Fit 3.0 43650 Features: Connector Header Surface Mount, Right Angle 3 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 320 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43650-0313, WM1896-ND, WM1896, 436-50-0313-P, WM1896DKR, WM1896CT, 436500313, WM1896TR, WM1896-NDR, 43650-0313-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0436500313 - 906867-0436500313 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0436500313
906867-0436500313
Rectangular Connectors - 0436500313 906867-0436500313
Manufacturer: Molex, LLC Win Source Part Number: 906867-0436500313 Series: Micro-Fit 3.0 43650 Features: Connector Header Surface Mount, Right Angle 3 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 320 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43650-0313, WM1896-ND, WM1896, 436-50-0313-P, WM1896DKR, WM1896CT, 436500313, WM1896TR, WM1896-NDR, 43650-0313-P

Manufacturer: Molex, LLC
Win Source Part Number: 906867-0436500313
Series: Micro-Fit 3.0 43650
Features: Connector Header Surface Mount, Right Angle 3 position 0.118" (3.00mm)
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 043650
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 320
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 43650-0313, WM1896-ND, WM1896, 436-50-0313-P, WM1896DKR, WM1896CT, 436500313, WM1896TR, WM1896-NDR, 43650-0313-P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906867-0436500313
Product Name Rectangular Connectors - 0436500313
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S12M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8023A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details