Manufacturer: Molex, LLC
Win Source Part Number: 906866-0436500302
Series: Micro-Fit 3.0 43650
Features: Connector Header Through Hole, Right Angle 3 position 0.118" (3.00mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 043650
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2975
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 43650-0302, 043650-0302, WM14585, 0436500302-ND, 436500302, 0436-50-0302
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 906866-0436500302 |
| Product Name | Rectangular Connectors - 0436500302 |
| Connector Type | Rectangular Connectors, Heavy Duty |