Molex Connectors, Interconnects Rectangular Connectors Headers, Male Pins 436500224

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.118" (3.00mm) Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Insulation Height: 0.390" (9.91mm) Alternative Parts (Cross-Reference): Cross Product Status: Active Fastening Type: Locking Ramp
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.118" (3.00mm) Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Insulation Height: 0.390" (9.91mm) Alternative Parts (Cross-Reference): Cross Product Status: Active Fastening Type: Locking Ramp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.118" (3.00mm) Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Insulation Height: 0.390" (9.91mm) Alternative Parts (Cross-Reference): Cross Product Status: Active Fastening Type: Locking Ramp

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.118" (3.00mm)
Mounting Type: Surface Mount
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.390" (9.91mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Fastening Type: Locking Ramp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm MMCX Straight Plug - 111154 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Headers, Receptacles, Female Sockets - 103292-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
PCB Connectors - NCI-FYG-M51 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details