Molex Plug & Socket Conn, Header, 12Pos, 3Mm; Connector Type Molex 43650-1215

Description
PLUG & SOCKET CONN, HEADER, 12POS, 3MM; Connector Type:Plug & Socket; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Through Hole; No. of Contacts:12; No. of Rows:1; Connector Mounting:PCB; Gender:Header RoHS Compliant: Yes
Description
PLUG & SOCKET CONN, HEADER, 12POS, 3MM; Connector Type:Plug & Socket; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Through Hole; No. of Contacts:12; No. of Rows:1; Connector Mounting:PCB; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn, Header, 12Pos, 3Mm; Connector Type Molex - 25M3881 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 12Pos, 3Mm; Connector Type Molex
25M3881
Plug & Socket Conn, Header, 12Pos, 3Mm; Connector Type Molex 25M3881
PLUG & SOCKET CONN, HEADER, 12POS, 3MM; Connector Type:Plug & Socket; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Through Hole; No. of Contacts:12; No. of Rows:1; Connector Mounting:PCB; Gender:Header RoHS Compliant: Yes

PLUG & SOCKET CONN, HEADER, 12POS, 3MM; Connector Type:Plug & Socket; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Through Hole; No. of Contacts:12; No. of Rows:1; Connector Mounting:PCB; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25M3881
Product Name Plug & Socket Conn, Header, 12Pos, 3Mm; Connector Type Molex
Product Type IC Socket; IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5740-220-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details