Molex Plug & Socket Conn, Header, 10Pos, 3Mm; Connector Type Molex 43650-1016

Description
PLUG & SOCKET CONN, HEADER, 10POS, 3MM; Connector Type:Plug & Socket; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Through Hole; No. of Contacts:10; No. of Rows:1; Connector Mounting:PCB; Gender:Header RoHS Compliant: Yes
Description
PLUG & SOCKET CONN, HEADER, 10POS, 3MM; Connector Type:Plug & Socket; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Through Hole; No. of Contacts:10; No. of Rows:1; Connector Mounting:PCB; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn, Header, 10Pos, 3Mm; Connector Type Molex - 25M3859 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 10Pos, 3Mm; Connector Type Molex
25M3859
Plug & Socket Conn, Header, 10Pos, 3Mm; Connector Type Molex 25M3859
PLUG & SOCKET CONN, HEADER, 10POS, 3MM; Connector Type:Plug & Socket; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Through Hole; No. of Contacts:10; No. of Rows:1; Connector Mounting:PCB; Gender:Header RoHS Compliant: Yes

PLUG & SOCKET CONN, HEADER, 10POS, 3MM; Connector Type:Plug & Socket; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Through Hole; No. of Contacts:10; No. of Rows:1; Connector Mounting:PCB; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25M3859
Product Name Plug & Socket Conn, Header, 10Pos, 3Mm; Connector Type Molex
Product Type IC Socket; IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH13405L5P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 102972-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details