Molex Plug & Socket Connector, Header, 10Pos, 3Mm; Connector Systems Molex 43650-1012-P

Description
PLUG & SOCKET CONNECTOR, HEADER, 10POS, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:-; Connector Shroud:ShroudedRoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, HEADER, 10POS, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:-; Connector Shroud:ShroudedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header, 10Pos, 3Mm; Connector Systems Molex - 25M3857 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 10Pos, 3Mm; Connector Systems Molex
25M3857
Plug & Socket Connector, Header, 10Pos, 3Mm; Connector Systems Molex 25M3857
PLUG & SOCKET CONNECTOR, HEADER, 10POS, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:-; Connector Shroud:ShroudedRoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 10POS, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:-; Connector Shroud:ShroudedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M3857
Product Name Plug & Socket Connector, Header, 10Pos, 3Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details