Molex Connector, Header, 10Pos, 1Row, 3Mm; Connector Systems Molex 43650-1004

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 10Pos, 1Row, 3Mm; Connector Systems Molex - 83H9396 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 1Row, 3Mm; Connector Systems Molex
83H9396
Connector, Header, 10Pos, 1Row, 3Mm; Connector Systems Molex 83H9396
CONNECTOR, HEADER, 10POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 1ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Header Connector,pcb Mount,recept,10 Contacts,pin,0.118 Pitch,pc Tail Terminal Rohs Compliant Molex - 01J8239 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,10 Contacts,pin,0.118 Pitch,pc Tail Terminal Rohs Compliant Molex
01J8239
Header Connector,pcb Mount,recept,10 Contacts,pin,0.118 Pitch,pc Tail Terminal Rohs Compliant Molex 01J8239
Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.118 Pitch,PC TAIL Terminal RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.118 Pitch,PC TAIL Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43650-1004 83H9396 01J8239
Product Name Connector, Header, 10Pos, 1Row, 3Mm; Connector Systems Molex Header Connector,pcb Mount,recept,10 Contacts,pin,0.118 Pitch,pc Tail Terminal Rohs Compliant Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Coaxial Connector (RF) Adapters - 1124-1304-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
3 suppliers