Molex Plug & Socket Conn, Header, 10Pos, 3Mm; Connector Type Molex 43650-1001

Description
PLUG & SOCKET CONN, HEADER, 10POS, 3MM; Connector Type:Plug & Socket; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Right Angle Through Hole; No. of Contacts:10; No. of Rows:1; Connector Mounting:PCB; Gender:Header RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONN, HEADER, 10POS, 3MM; Connector Type:Plug & Socket; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Right Angle Through Hole; No. of Contacts:10; No. of Rows:1; Connector Mounting:PCB; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn, Header, 10Pos, 3Mm; Connector Type Molex - 25M3850 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 10Pos, 3Mm; Connector Type Molex
25M3850
Plug & Socket Conn, Header, 10Pos, 3Mm; Connector Type Molex 25M3850
PLUG & SOCKET CONN, HEADER, 10POS, 3MM; Connector Type:Plug & Socket; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Right Angle Through Hole; No. of Contacts:10; No. of Rows:1; Connector Mounting:PCB; Gender:Header RoHS Compliant: Yes

PLUG & SOCKET CONN, HEADER, 10POS, 3MM; Connector Type:Plug & Socket; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Right Angle Through Hole; No. of Contacts:10; No. of Rows:1; Connector Mounting:PCB; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25M3850
Product Name Plug & Socket Conn, Header, 10Pos, 3Mm; Connector Type Molex
Product Type IC Socket; IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
PCB Headers & Receptacles - 102972-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - G125-MH10805M3-2AD2ADP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Wtb Housing, Header, 2Pos, 2Row; Product Range Amphenol Communications Solutions - 29AH2940 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Crimp
View Details