Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033672-43650-0812
Packaging: Tape & Reel
Number of Positions: 8
Pitch: 3 mm
Color: Black
Connector Type: Plug, Socket
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 5 A
Number of Contacts: 8
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Black
Mounting: SMD (SMT)
Plating: Tin
Categories: Circular Connectors - Housings
Case / Package: 0812
Alternative Parts (Cross-Reference): 1-179188-3; 43650-0809; 43650-0821; 43650-0612; 5-147324-6; M20-8900805; M20-8770846043650081
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
Lead Pitch: 3 mm
Glow Wire Compliant: Compliant
8 Pos 1 Row RA Power Connector, 5A, 250V, 3mm Pitch, SMT Product overview: 43650-0812 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-43650-0812 can be used for catalog matching and distributor lookup.
Connector
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6702210 | 6702210P | 1033672-43650-0812 | 436-43650-0812 | 43650-0812 |
| Product Name | PCB Headers | PCB Headers | Circular Connectors - Circular Connectors - Housings - 43650-0812 | 5A 250V Electronic Connector | |
| Category | Wire to Board Connector | ||||
| Connector Type | Header Connector | Circular / Cylindrical Connectors | |||
| Termination | Solder | Solder | Solder | ||
| Mounting | Surface mount | SMD (SMT) | |||
| Contact Pitch | 3 mm (0.1181 inch) |