Molex Connector, Header, 8Pos, 1Row, 3Mm; Connector Systems Molex 43650-0803

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex Micro-Fit 3.0 Connector, part number 01AH8449, is a right-angle header with a 3.00mm pitch and features 8 circuits in a single row. It is designed for through-hole mounting and is suitable for wire-to-board applications. The connector is constructed from high-temperature thermoplastic and includes a PCB press-fit metal retention clip. This product is glow-wire capable, with a Glow Wire Ignition Temperature (GWIT) of at least 775°C and a Glow Wire Flammability Index (GWFI) above 850°C, complying with IEC standards for resistance to heat and fire. It has a maximum current rating of 8.5A and a voltage rating of 600V, making it suitable for various power applications. The operating temperature range is from -40°C to +105°C, and it supports up to 30 mating cycles. The connector is RoHS compliant and features a fully shrouded design with polarization to the PCB for secure connections. It is packaged in trays and is compatible with surface mount processes.

Datasheet Summary
Powered by GS/AI

The Molex Micro-Fit 3.0 Connector, part number 01AH8449, is a right-angle header with a 3.00mm pitch and features 8 circuits in a single row. It is designed for through-hole mounting and is suitable for wire-to-board applications. The connector is constructed from high-temperature thermoplastic and includes a PCB press-fit metal retention clip. This product is glow-wire capable, with a Glow Wire Ignition Temperature (GWIT) of at least 775°C and a Glow Wire Flammability Index (GWFI) above 850°C, complying with IEC standards for resistance to heat and fire. It has a maximum current rating of 8.5A and a voltage rating of 600V, making it suitable for various power applications. The operating temperature range is from -40°C to +105°C, and it supports up to 30 mating cycles. The connector is RoHS compliant and features a fully shrouded design with polarization to the PCB for secure connections. It is packaged in trays and is compatible with surface mount processes.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 8Pos, 1Row, 3Mm; Connector Systems Molex - 01AH8449 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 3Mm; Connector Systems Molex
01AH8449
Connector, Header, 8Pos, 1Row, 3Mm; Connector Systems Molex 01AH8449
CONNECTOR, HEADER, 8POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 43650-0803 01AH8449
Product Name Connector, Header, 8Pos, 1Row, 3Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details