Molex Wtb Conn, Header, 7Pos, 1Row, 3Mm; Connector Systems Molex 43650-0725

Description
WTB CONN, HEADER, 7POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONN, HEADER, 7POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 7Pos, 1Row, 3Mm; Connector Systems Molex - 02AH7345 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 7Pos, 1Row, 3Mm; Connector Systems Molex
02AH7345
Wtb Conn, Header, 7Pos, 1Row, 3Mm; Connector Systems Molex 02AH7345
WTB CONN, HEADER, 7POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

WTB CONN, HEADER, 7POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wtb Conn, Header, 7Pos, 1Row, 3Mm; Connector Systems Molex - 03AH4076 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 7Pos, 1Row, 3Mm; Connector Systems Molex
03AH4076
Wtb Conn, Header, 7Pos, 1Row, 3Mm; Connector Systems Molex 03AH4076
WTB CONN, HEADER, 7POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

WTB CONN, HEADER, 7POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 02AH7345
Product Name Wtb Conn, Header, 7Pos, 1Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 4301.2062 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet - ERU2321ACC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
IP44 Splashproof Small Box Receptacle - D41S31A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers