Molex Plug & Socket Connector, Header 7Pos 3Mm; Connector Type Molex 43650-0716

Description
PLUG & SOCKET CONNECTOR, HEADER 7POS 3MM; Connector Type:Plug & Socket; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Through Hole; No. of Contacts:7; No. of Rows:1; Connector Mounting:PCB; Gender:Header RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, HEADER 7POS 3MM; Connector Type:Plug & Socket; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Through Hole; No. of Contacts:7; No. of Rows:1; Connector Mounting:PCB; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header 7Pos 3Mm; Connector Type Molex - 76K2643 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header 7Pos 3Mm; Connector Type Molex
76K2643
Plug & Socket Connector, Header 7Pos 3Mm; Connector Type Molex 76K2643
PLUG & SOCKET CONNECTOR, HEADER 7POS 3MM; Connector Type:Plug & Socket; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Through Hole; No. of Contacts:7; No. of Rows:1; Connector Mounting:PCB; Gender:Header RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER 7POS 3MM; Connector Type:Plug & Socket; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Through Hole; No. of Contacts:7; No. of Rows:1; Connector Mounting:PCB; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 76K2643
Product Name Plug & Socket Connector, Header 7Pos 3Mm; Connector Type Molex
Product Type IC Socket; IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Headers & Wire Housings - 102154-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-FS11205F1R - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
D-Sub Standard Board Mount - D25S13A4PX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details