CONNECTOR, HEADER, 7POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 25M3824 |
| Product Name | Connector, Header, 7Pos, 1Row, 3Mm; Connector Systems Molex |
| Device Type | Power |