Molex 5A 250V Electronic Connector 43650-0709

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
5A 250V Electronic Connector
2027-43650-0709
5A 250V Electronic Connector 2027-43650-0709
7 Pos RA Header, 3mm Pitch, 5A, 250V, SMT, Male Pin Product overview: 43650-0709 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43650-0709 can be used for catalog matching and distributor lookup.

7 Pos RA Header, 3mm Pitch, 5A, 250V, SMT, Male Pin Product overview: 43650-0709 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43650-0709 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 43650-0709 - 763639-43650-0709 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 43650-0709
763639-43650-0709
Rectangular Connectors - 43650-0709 763639-43650-0709
Manufacturer: Molex Connector Corporation Win Source Part Number: 763639-43650-0709 Series: Micro-Fit 3.0 43650 Packaging: Reel package Number of Positions: 7 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Mated Stacking Heights: 17.56mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Mounting: Surface Mount, Right Angle Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60μin (1.52μm) Contact Finish - Post: Tin Family Name: 43650 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Insulation Height: 0.172" (4.37mm) Contact Shape: Square Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: China, Mexico, Puerto Rico, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Molex Connector Corporation
Win Source Part Number: 763639-43650-0709
Series: Micro-Fit 3.0 43650
Packaging: Reel package
Number of Positions: 7
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Mated Stacking Heights: 17.56mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical, Military, Telecommunications
Mounting: Surface Mount, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 60μin (1.52μm)
Contact Finish - Post: Tin
Family Name: 43650
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.172" (4.37mm)
Contact Shape: Square
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: China, Mexico, Puerto Rico, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Header Connector,pcb Mount,recept,7 Contacts,pin,0.118 Pitch,surface Mount Terminal Rohs Compliant Molex - 57H0430 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,7 Contacts,pin,0.118 Pitch,surface Mount Terminal Rohs Compliant Molex
57H0430
Header Connector,pcb Mount,recept,7 Contacts,pin,0.118 Pitch,surface Mount Terminal Rohs Compliant Molex 57H0430
Header Connector,PCB Mount,RECEPT,7 Contacts,PIN,0.118 Pitch,SURFACE MOUNT Terminal RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,7 Contacts,PIN,0.118 Pitch,SURFACE MOUNT Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43650-0709 2027-43650-0709 763639-43650-0709 57H0430
Product Name 5A 250V Electronic Connector Rectangular Connectors - 43650-0709 Header Connector,pcb Mount,recept,7 Contacts,pin,0.118 Pitch,surface Mount Terminal Rohs Compliant Molex
Gender Male / Plug
Termination Solder Solder
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5A-3282-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
5 suppliers