Molex Plug And Socket Connector; Connector Type Molex 43650-0704

Description
Plug and Socket Connector; Connector Type:Plug & Socket; Series:Micro-Fit 3.0; Contact Termination:Right Angle Through Hole; No. of Contacts:7; No. of Rows:1; Connector Mounting:PCB; Gender:Header; Contact Material:Brass
Description
Plug and Socket Connector; Connector Type:Plug & Socket; Series:Micro-Fit 3.0; Contact Termination:Right Angle Through Hole; No. of Contacts:7; No. of Rows:1; Connector Mounting:PCB; Gender:Header; Contact Material:Brass

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector; Connector Type Molex - 25M3817 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector; Connector Type Molex
25M3817
Plug And Socket Connector; Connector Type Molex 25M3817
Plug and Socket Connector; Connector Type:Plug & Socket; Series:Micro-Fit 3.0; Contact Termination:Right Angle Through Hole; No. of Contacts:7; No. of Rows:1; Connector Mounting:PCB; Gender:Header; Contact Material:Brass

Plug and Socket Connector; Connector Type:Plug & Socket; Series:Micro-Fit 3.0; Contact Termination:Right Angle Through Hole; No. of Contacts:7; No. of Rows:1; Connector Mounting:PCB; Gender:Header; Contact Material:Brass

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25M3817
Product Name Plug And Socket Connector; Connector Type Molex
Product Type IC Socket; IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
8+2 Pos. Female Cable Housing, no Screw-Lok - G125-2249600-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details