Molex Connector, Header, 7Pos, 1Row, 3Mm; Connector Systems Molex 43650-0703

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 7Pos, 1Row, 3Mm; Connector Systems Molex - 25M3816 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 7Pos, 1Row, 3Mm; Connector Systems Molex
25M3816
Connector, Header, 7Pos, 1Row, 3Mm; Connector Systems Molex 25M3816
CONNECTOR, HEADER, 7POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 7POS, 1ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 43650-0703 25M3816
Product Name Connector, Header, 7Pos, 1Row, 3Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Minitek ® - 10072354-G01-06ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Wire-Board Connector, Plug, 6 Position, 2.54Mm; Product Range Amp - Te Connectivity - 28AC6873 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
View Details