Molex Circular Connectors - Circular Connectors - Housings - 43650-0700 43650-0700

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166455-43650-0700 Number of Positions: 7 Pitch: 3 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Ramp Contact Material: Brass Current Rating: 5 A Number of Contacts: 7 Gender: Male Length: 24.65 mm Housing Material: Polymer Number of Circuits: 6 Orientation: Right Angle, Vertical Contact Plating: Tin Housing Color: Black Number of Ports: 1 Number of Terminals: 7 Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0436500700; 436500700; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Depth: 9.9 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 250 V Lead Pitch: 3 mm Max Operating Temperature: 105 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166455-43650-0700 Number of Positions: 7 Pitch: 3 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Ramp Contact Material: Brass Current Rating: 5 A Number of Contacts: 7 Gender: Male Length: 24.65 mm Housing Material: Polymer Number of Circuits: 6 Orientation: Right Angle, Vertical Contact Plating: Tin Housing Color: Black Number of Ports: 1 Number of Terminals: 7 Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0436500700; 436500700; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Depth: 9.9 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 250 V Lead Pitch: 3 mm Max Operating Temperature: 105 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 43650-0700 - 1166455-43650-0700 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43650-0700
1166455-43650-0700
Circular Connectors - Circular Connectors - Housings - 43650-0700 1166455-43650-0700
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166455-43650-0700 Number of Positions: 7 Pitch: 3 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Ramp Contact Material: Brass Current Rating: 5 A Number of Contacts: 7 Gender: Male Length: 24.65 mm Housing Material: Polymer Number of Circuits: 6 Orientation: Right Angle, Vertical Contact Plating: Tin Housing Color: Black Number of Ports: 1 Number of Terminals: 7 Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0436500700; 436500700; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Depth: 9.9 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 250 V Lead Pitch: 3 mm Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166455-43650-0700
Number of Positions: 7
Pitch: 3 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Ramp
Contact Material: Brass
Current Rating: 5 A
Number of Contacts: 7
Gender: Male
Length: 24.65 mm
Housing Material: Polymer
Number of Circuits: 6
Orientation: Right Angle, Vertical
Contact Plating: Tin
Housing Color: Black
Number of Ports: 1
Number of Terminals: 7
Contact Resistance: 10 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0436500700; 436500700;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Depth: 9.9 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
Lead Pitch: 3 mm
Max Operating Temperature: 105 °C

Buy Now
Singapore, Singapore
Electronic Connector
2027-43650-0700
Electronic Connector 2027-43650-0700
GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details Product overview: 43650-0700 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43650-0700 can be used for catalog matching and distributor lookup.

GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details Product overview: 43650-0700 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43650-0700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1166455-43650-0700 2027-43650-0700
Product Name Circular Connectors - Circular Connectors - Housings - 43650-0700 Electronic Connector
Connector Type Circular / Cylindrical Connectors
Termination Solder Solder
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2112 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2248-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers