Molex Connector, Header, 6Pos, 1Row, 3Mm; Pitch Spacing Molex 43650-0615

Description
CONNECTOR, HEADER, 6POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 6POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 1Row, 3Mm; Pitch Spacing Molex - 86T5134 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 3Mm; Pitch Spacing Molex
86T5134
Connector, Header, 6Pos, 1Row, 3Mm; Pitch Spacing Molex 86T5134
CONNECTOR, HEADER, 6POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes

Supplier's Site Datasheet
Plug & Socket Connector, Header, 6Pos, 3Mm; Series Molex - 18M8115 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 6Pos, 3Mm; Series Molex
18M8115
Plug & Socket Connector, Header, 6Pos, 3Mm; Series Molex 18M8115
PLUG & SOCKET CONNECTOR, HEADER, 6POS, 3MM; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Contacts:6; No. of Rows:1; Connector Mounting:PCB; Gender:Header; Contact Material:Brass; Color:Black RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 6POS, 3MM; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Contacts:6; No. of Rows:1; Connector Mounting:PCB; Gender:Header; Contact Material:Brass; Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 86T5134 18M8115
Product Name Connector, Header, 6Pos, 1Row, 3Mm; Pitch Spacing Molex Plug & Socket Connector, Header, 6Pos, 3Mm; Series Molex
Product Type IC Headers IC Socket; IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103169-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
Headers & Wire Housings - B5741-234-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Backplane Conn, Header, 72Pos, 9Row, 2Mm; Product Range Amphenol Communications Solutions - 03M1358 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details