6 Pos Male RA Header, 3mm Pitch, 5A, 600V, SMT Product overview: 43650-0612 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43650-0612 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 1128702-43650-0612
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Connector
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-43650-0612 | 1128702-43650-0612 | 43650-0612 |
| Product Name | 5A 600V Electronic Connector | Rectangular Connectors - 43650-0612 | |
| Gender | Male / Plug |