Molex Wtb Connector, Header, 6Pos, 1Row, 3Mm; Connector Systems Molex 43650-0603

Description
WTB CONNECTOR, HEADER, 6POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONNECTOR, HEADER, 6POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Connector, Header, 6Pos, 1Row, 3Mm; Connector Systems Molex - 01AH8438 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 6Pos, 1Row, 3Mm; Connector Systems Molex
01AH8438
Wtb Connector, Header, 6Pos, 1Row, 3Mm; Connector Systems Molex 01AH8438
WTB CONNECTOR, HEADER, 6POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 6POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH8438
Product Name Wtb Connector, Header, 6Pos, 1Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F41S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Grounding 4-Prong Plug Changeable Blade, 30/50 Amp 125/250 Volt 14-30P/14-50P - S143050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details