6 Pos Male Rectangular Power Connector, 600V, 5A, Gold Plated Product overview: 43650-0601 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43650-0601 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 906876-43650-0601
Series: *
Package: Tray
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Connector
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-43650-0601 | 906876-43650-0601 | 43650-0601 |
| Product Name | 600V 5A Electronic Connector | Rectangular Connectors - 43650-0601 | |
| Gender | Male / Plug |