Molex Wtb Connector, Header, 5Pos, 1Row, 3Mm; Connector Systems Molex 43650-0527

Description
WTB CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes
Description
WTB CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Connector, Header, 5Pos, 1Row, 3Mm; Connector Systems Molex - 01AH8434 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 5Pos, 1Row, 3Mm; Connector Systems Molex
01AH8434
Wtb Connector, Header, 5Pos, 1Row, 3Mm; Connector Systems Molex 01AH8434
WTB CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH8434
Product Name Wtb Connector, Header, 5Pos, 1Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R - 2106S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
IP67 Watertight Connector - K32S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Rectangular Power Connectors - 1-172329-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details