Molex Connector, Header, 5Pos, 1Row, 3Mm; Pitch Spacing Molex 43650-0512

Description
CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:5Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:5Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 5Pos, 1Row, 3Mm; Pitch Spacing Molex - 26AH0769 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 3Mm; Pitch Spacing Molex
26AH0769
Connector, Header, 5Pos, 1Row, 3Mm; Pitch Spacing Molex 26AH0769
CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:5Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:5Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site
Connector, Header, 5Pos, 1Row, 3Mm; Pitch Spacing Molex - 99AC7131 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 3Mm; Pitch Spacing Molex
99AC7131
Connector, Header, 5Pos, 1Row, 3Mm; Pitch Spacing Molex 99AC7131
CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:5Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:5Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 26AH0769
Product Name Connector, Header, 5Pos, 1Row, 3Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
Headers & Wire Housings - 102541-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details