Molex Wtb Connector, Header, 5Pos, 1Row, 3Mm; Connector Systems Molex 43650-0509

Description
WTB CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Connector, Header, 5Pos, 1Row, 3Mm; Connector Systems Molex - 26AH0767 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 5Pos, 1Row, 3Mm; Connector Systems Molex
26AH0767
Wtb Connector, Header, 5Pos, 1Row, 3Mm; Connector Systems Molex 26AH0767
WTB CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wtb Connector, Header, 5Pos, 1Row, 3Mm; Connector Systems Molex - 01AH8430 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 5Pos, 1Row, 3Mm; Connector Systems Molex
01AH8430
Wtb Connector, Header, 5Pos, 1Row, 3Mm; Connector Systems Molex 01AH8430
WTB CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 26AH0767
Product Name Wtb Connector, Header, 5Pos, 1Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R - 2104S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Solar Connectors - 1-2270386-8 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details