Molex Connector, Header, 4Pos, 1Row, 3Mm; Pitch Spacing Molex 43650-0425

Description
CONNECTOR, HEADER, 4POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 1Row, 3Mm; Pitch Spacing Molex - 07AH5170 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 3Mm; Pitch Spacing Molex
07AH5170
Connector, Header, 4Pos, 1Row, 3Mm; Pitch Spacing Molex 07AH5170
CONNECTOR, HEADER, 4POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 4Pos, 1Row, 3Mm; Pitch Spacing Molex - 28X2764 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 3Mm; Pitch Spacing Molex
28X2764
Connector, Header, 4Pos, 1Row, 3Mm; Pitch Spacing Molex 28X2764
CONNECTOR, HEADER, 4POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:Micro-Fit 3.0 43650 Series; Contact Material:Brass Alloy RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:Micro-Fit 3.0 43650 Series; Contact Material:Brass Alloy RoHS Compliant: Yes

Supplier's Site
Connector, Header, 4Pos, 1Row, 3Mm; Pitch Spacing Molex - 39AH6221 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 3Mm; Pitch Spacing Molex
39AH6221
Connector, Header, 4Pos, 1Row, 3Mm; Pitch Spacing Molex 39AH6221
CONNECTOR, HEADER, 4POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 07AH5170 28X2764
Product Name Connector, Header, 4Pos, 1Row, 3Mm; Pitch Spacing Molex Connector, Header, 4Pos, 1Row, 3Mm; Pitch Spacing Molex
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
IC Sockets - 2272205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
IC & Component Sockets - D2814-42 - Powell Electronics, Inc.
Specs
Product Type IC Socket
View Details