Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003937-43650-0421
Number of Positions: 4
Pitch: 3 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Ramp
Contact Material: Brass
Current Rating: 5 A
Number of Contacts: 4
Length: 15.65 mm
Housing Material: Thermoplastic
Number of Circuits: 4
Orientation: Vertical
Contact Plating: Tin
Number of Ports: 1
Number of Terminals: 4
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 43650-0412; 43650-0409; 10120045-400LF; 43650-0424; 5-1375549-3; 54201-T0804ALF04365-
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 5.57 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Header Connector,PCB Mount,RECEPT,4 Contacts,PIN,0.118 Pitch,SURFACE MOUNT Terminal
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6702178P | 6702178 | 43650-0421 | 1003937-43650-0421 | 57H0363 |
| Product Name | PCB Headers | PCB Headers | Circular Connectors - Circular Connectors - Housings - 43650-0421 | Header Connector,pcb Mount,recept,4 Contacts,pin,0.118 Pitch,surface Mount Terminal Molex | |
| Geometry | Straight | ||||
| Category | Wire to Board Connector | ||||
| Connector Type | Header Connector | Circular / Cylindrical Connectors | |||
| Termination | Solder | Solder |