Molex Connectors 43650-0419

Description
MICROFIT 3.0 SR VERT TH CLIP 5AU 4CKT
Request a Quote Datasheet
Description
MICROFIT 3.0 SR VERT TH CLIP 5AU 4CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 43650-0419 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
43650-0419
Connectors 43650-0419
MICROFIT 3.0 SR VERT TH CLIP 5AU 4CKT

MICROFIT 3.0 SR VERT TH CLIP 5AU 4CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 4Pos, 1Row, 3Mm; Connector Systems Molex - 01AH8424 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 3Mm; Connector Systems Molex
01AH8424
Connector, Header, 4Pos, 1Row, 3Mm; Connector Systems Molex 01AH8424
CONNECTOR, HEADER, 4POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Microfit 3.0 Sr Vert Th Clip 15Au 4Ckt Rohs Compliant Molex - 80AH0067 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Sr Vert Th Clip 15Au 4Ckt Rohs Compliant Molex
80AH0067
Microfit 3.0 Sr Vert Th Clip 15Au 4Ckt Rohs Compliant Molex 80AH0067
MICROFIT 3.0 SR VERT TH CLIP 15AU 4CKT ROHS COMPLIANT: YES

MICROFIT 3.0 SR VERT TH CLIP 15AU 4CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43650-0419 43650-0419 01AH8424 80AH0067
Product Name Connectors Connector, Header, 4Pos, 1Row, 3Mm; Connector Systems Molex Microfit 3.0 Sr Vert Th Clip 15Au 4Ckt Rohs Compliant Molex
Connector Type Micro Connector and Nano Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Barbed tubing connector - RTU-PK-2/2-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details