Molex Circular Connectors - Circular Connectors - Housings - 43650-0415 43650-0415

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975537-43650-0415 Number of Positions: 4 Pitch: 3 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Brass, Tin Voltage Rating: 600 mV Current Rating: 5 A Number of Contacts: 4 Gender: Male Length: 13.8 mm Housing Material: Thermoplastic Number of Circuits: 4 Orientation: Vertical, Right Angle Contact Plating: Tin Housing Color: White Height: 12.45 mm Number of Pins: 4 Plating: Tin Width: 4.37 mm Categories: Circular Connectors - Housings Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536694040, 8536694040 Max Voltage Rating (AC): 600 V Max Voltage Rating (DC): 250.25 kV REACH SVHC: Unknown Max Current Rating: 12 A Glow Wire Compliant: Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975537-43650-0415 Number of Positions: 4 Pitch: 3 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Brass, Tin Voltage Rating: 600 mV Current Rating: 5 A Number of Contacts: 4 Gender: Male Length: 13.8 mm Housing Material: Thermoplastic Number of Circuits: 4 Orientation: Vertical, Right Angle Contact Plating: Tin Housing Color: White Height: 12.45 mm Number of Pins: 4 Plating: Tin Width: 4.37 mm Categories: Circular Connectors - Housings Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536694040, 8536694040 Max Voltage Rating (AC): 600 V Max Voltage Rating (DC): 250.25 kV REACH SVHC: Unknown Max Current Rating: 12 A Glow Wire Compliant: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 43650-0415 - 975537-43650-0415 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43650-0415
975537-43650-0415
Circular Connectors - Circular Connectors - Housings - 43650-0415 975537-43650-0415
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975537-43650-0415 Number of Positions: 4 Pitch: 3 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Brass, Tin Voltage Rating: 600 mV Current Rating: 5 A Number of Contacts: 4 Gender: Male Length: 13.8 mm Housing Material: Thermoplastic Number of Circuits: 4 Orientation: Vertical, Right Angle Contact Plating: Tin Housing Color: White Height: 12.45 mm Number of Pins: 4 Plating: Tin Width: 4.37 mm Categories: Circular Connectors - Housings Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536694040, 8536694040 Max Voltage Rating (AC): 600 V Max Voltage Rating (DC): 250.25 kV REACH SVHC: Unknown Max Current Rating: 12 A Glow Wire Compliant: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975537-43650-0415
Number of Positions: 4
Pitch: 3 mm
Color: Black
Number of Rows: 1
Termination: Solder
Contact Material: Brass, Tin
Voltage Rating: 600 mV
Current Rating: 5 A
Number of Contacts: 4
Gender: Male
Length: 13.8 mm
Housing Material: Thermoplastic
Number of Circuits: 4
Orientation: Vertical, Right Angle
Contact Plating: Tin
Housing Color: White
Height: 12.45 mm
Number of Pins: 4
Plating: Tin
Width: 4.37 mm
Categories: Circular Connectors - Housings
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536694040, 8536694040
Max Voltage Rating (AC): 600 V
Max Voltage Rating (DC): 250.25 kV
REACH SVHC: Unknown
Max Current Rating: 12 A
Glow Wire Compliant: Compliant

Buy Now
Connectors Crimp Housings, Series Mating PCB Headers - 43650-0415 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
43650-0415
Connectors Crimp Housings, Series Mating PCB Headers 43650-0415
MICROFIT 3.0 SR VERT TH PEG TIN

MICROFIT 3.0 SR VERT TH PEG TIN

Buy Now
PCB Headers - 1617956 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1617956
PCB Headers 1617956
Molex 43650-0415 PCB Header

Molex 43650-0415 PCB Header

Supplier's Site
PCB Headers - 4476906P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4476906P
PCB Headers 4476906P
Molex 43650-0415 PCB Header

Molex 43650-0415 PCB Header

Supplier's Site
PCB Headers - 4476906 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4476906
PCB Headers 4476906
Molex 43650-0415 PCB Header

Molex 43650-0415 PCB Header

Supplier's Site
Singapore, Singapore
Electronic Connector
316-43650-0415
Electronic Connector 316-43650-0415
Board Connector, 4 Contact(s), 1 Row(s), Female, Straight, 0.118 inch Pitch, Solder Terminal, Black Insulator, Receptacle, Product overview: 43650-0415 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43650-0415 can be used for catalog matching and distributor lookup.

Board Connector, 4 Contact(s), 1 Row(s), Female, Straight, 0.118 inch Pitch, Solder Terminal, Black Insulator, Receptacle, Product overview: 43650-0415 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43650-0415 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Microfit 3.0 Sr Vert Th Peg Tin 4 Ckt Rohs Compliant Molex - 26AC7507 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Sr Vert Th Peg Tin 4 Ckt Rohs Compliant Molex
26AC7507
Microfit 3.0 Sr Vert Th Peg Tin 4 Ckt Rohs Compliant Molex 26AC7507
MICROFIT 3.0 SR VERT TH PEG TIN 4 CKT ROHS COMPLIANT: YES

MICROFIT 3.0 SR VERT TH PEG TIN 4 CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 975537-43650-0415 43650-0415 1617956 4476906P 316-43650-0415 43650-0415 26AC7507
Product Name Circular Connectors - Circular Connectors - Housings - 43650-0415 Connectors Crimp Housings, Series Mating PCB Headers PCB Headers PCB Headers Electronic Connector Microfit 3.0 Sr Vert Th Peg Tin 4 Ckt Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors Micro Connector and Nano Connector Wire to Board Connector
Termination Solder Solder
Mounting Through Hole Through hole
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Headers, Male Pins - A28574-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers