Molex Connectors Power 43650-0412

Description
CUT TAPE - MICROFIT 3.0 SR RA SMT NAIL TI
Request a Quote
Description
CUT TAPE - MICROFIT 3.0 SR RA SMT NAIL TI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 43650-0412 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
43650-0412
Connectors Power 43650-0412
CUT TAPE - MICROFIT 3.0 SR RA SMT NAIL TI

CUT TAPE - MICROFIT 3.0 SR RA SMT NAIL TI

Buy Now
Connector, Header, 4Pos, 1Row, 3Mm; Connector Systems Molex - 57H0355 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 3Mm; Connector Systems Molex
57H0355
Connector, Header, 4Pos, 1Row, 3Mm; Connector Systems Molex 57H0355
CONNECTOR, HEADER, 4POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

Supplier's Site
Connector, Header, 4Pos, 1Row, 3Mm; Connector Systems Molex - 40Y8361 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 3Mm; Connector Systems Molex
40Y8361
Connector, Header, 4Pos, 1Row, 3Mm; Connector Systems Molex 40Y8361
CONNECTOR, HEADER, 4POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Power Connectors Power Connectors
Product Number 43650-0412 57H0355
Product Name Connectors Power Connector, Header, 4Pos, 1Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609158-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
15A/125V North American Splash Resistant Socket - 88010360 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details