Molex Through-Hole 600V 5A Electronic Connector 43650-0403

Description
4 Pos Male Power Connector, 600V, 5A, Tin, Through Hole, RA Product overview: 43650-0403 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43650-0403 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos Male Power Connector, 600V, 5A, Tin, Through Hole, RA Product overview: 43650-0403 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43650-0403 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 600V 5A Electronic Connector
2027-43650-0403
Through-Hole 600V 5A Electronic Connector 2027-43650-0403
4 Pos Male Power Connector, 600V, 5A, Tin, Through Hole, RA Product overview: 43650-0403 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43650-0403 can be used for catalog matching and distributor lookup.

4 Pos Male Power Connector, 600V, 5A, Tin, Through Hole, RA Product overview: 43650-0403 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43650-0403 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 43650-0403 - 1184113-43650-0403 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43650-0403
1184113-43650-0403
Circular Connectors - Circular Connectors - Housings - 43650-0403 1184113-43650-0403
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184113-43650-0403 Number of Positions: 4 Pitch: 3 mm Color: Black Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 600 V Current Rating: 5 A Number of Contacts: 4 Gender: Male Housing Material: Thermoplastic Number of Circuits: 4 Orientation: Right Angle Contact Plating: Tin Housing Color: Black Height: 6.07 mm Plating: Tin Categories: Circular Connectors - Housings Case / Package: 0403 Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 0436500403; 43650-0403.; 436500403; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 3 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184113-43650-0403
Number of Positions: 4
Pitch: 3 mm
Color: Black
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 5 A
Number of Contacts: 4
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Black
Height: 6.07 mm
Plating: Tin
Categories: Circular Connectors - Housings
Case / Package: 0403
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 0436500403; 43650-0403.; 436500403;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 3 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Compliant
Max Operating Temperature: 105 °C

Buy Now
Connector, Header, 4Pos, 1Row, 3Mm; Connector Systems Molex - 29X2030 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 3Mm; Connector Systems Molex
29X2030
Connector, Header, 4Pos, 1Row, 3Mm; Connector Systems Molex 29X2030
CONNECTOR, HEADER, 4POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-43650-0403 43650-0403 1184113-43650-0403 29X2030
Product Name Through-Hole 600V 5A Electronic Connector Circular Connectors - Circular Connectors - Housings - 43650-0403 Connector, Header, 4Pos, 1Row, 3Mm; Connector Systems Molex
Gender Male / Plug
Termination Through Hole Through Hole Through Hole Right Angle
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-F01-05PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers