Molex Connector, Header, 3Pos, 1Row, 3Mm; Pitch Spacing Molex 43650-0324

Description
CONNECTOR, HEADER, 3POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:3Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 3POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:3Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 3Pos, 1Row, 3Mm; Pitch Spacing Molex - 68X3680 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 3Mm; Pitch Spacing Molex
68X3680
Connector, Header, 3Pos, 1Row, 3Mm; Pitch Spacing Molex 68X3680
CONNECTOR, HEADER, 3POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:3Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:3Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 3Pos, 1Row, 3Mm; Pitch Spacing Molex - 67X4849 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 3Mm; Pitch Spacing Molex
67X4849
Connector, Header, 3Pos, 1Row, 3Mm; Pitch Spacing Molex 67X4849
CONNECTOR, HEADER, 3POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:3Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:3Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex - 57H0341 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex
57H0341
Connector, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex 57H0341
CONNECTOR, HEADER, 3POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43650 Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43650 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 68X3680 57H0341
Product Name Connector, Header, 3Pos, 1Row, 3Mm; Pitch Spacing Molex Connector, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount SMT; Surface Mount Straight
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - G125-MH10605L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details