Molex 5A 250V Electronic Connector 43650-0321

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
5A 250V Electronic Connector
436-43650-0321
5A 250V Electronic Connector 436-43650-0321
3 Pos Male Power Connector, 5A, 250V, 3mm Pitch, SMT Product overview: 43650-0321 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-43650-0321 can be used for catalog matching and distributor lookup.

3 Pos Male Power Connector, 5A, 250V, 3mm Pitch, SMT Product overview: 43650-0321 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-43650-0321 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 43650-0321 - 906869-43650-0321 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 43650-0321
906869-43650-0321
Rectangular Connectors - 43650-0321 906869-43650-0321
Manufacturer: Molex, LLC Win Source Part Number: 906869-43650-0321 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 906869-43650-0321
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Header Connector,pcb Mount,recept,3 Contacts,pin,0.118 Pitch,surface Mount Terminal Molex - 67M9276 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,3 Contacts,pin,0.118 Pitch,surface Mount Terminal Molex
67M9276
Header Connector,pcb Mount,recept,3 Contacts,pin,0.118 Pitch,surface Mount Terminal Molex 67M9276
Header Connector,PCB Mount,RECEPT,3 Contacts,PIN,0.118 Pitch,SURFACE MOUNT Terminal

Header Connector,PCB Mount,RECEPT,3 Contacts,PIN,0.118 Pitch,SURFACE MOUNT Terminal

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43650-0321 436-43650-0321 906869-43650-0321 67M9276
Product Name 5A 250V Electronic Connector Rectangular Connectors - 43650-0321 Header Connector,pcb Mount,recept,3 Contacts,pin,0.118 Pitch,surface Mount Terminal Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers