Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017410-43650-0318
Number of Positions: 3
Pitch: 3 mm
Color: Black
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 5 A
Number of Contacts: 3
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 3
Orientation: Vertical
Contact Plating: Tin
Mounting: SMD (SMT)
Height: 10.26 mm
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Case / Package: 0318
Alternative Parts (Cross-Reference): 43650-0300; 43650-0303; 22-28-4030; 5-103672-2; 103669-2; 103639-20436500318; 43650-0318.; 436500318;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Max Voltage Rating (AC): 250 V
Glow Wire Compliant: Compliant
Connector
MICROFIT 3.0 SR VERT TH CLIP IN 3CKT
WTB CONNECTOR, HEADER, 3POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43650 SeriesRoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1017410-43650-0318 | 43650-0318 | 43650-0318 | 6704727P | 01AH8415 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 43650-0318 | Connectors | PCB Headers | Wtb Connector, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex | |
| Connector Type | Circular / Cylindrical Connectors | Micro Connector and Nano Connector | Board to Board Connector; Wire to Board Connector | ||
| Termination | Solder | Through Hole Straight | |||
| Mounting | SMD (SMT) |