Molex Header Connector,pcb Mount,recept,3 Contacts,pin,0.118 Pitch,pc Tail W/retnn Terminal Molex 43650-0317

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Header Connector,pcb Mount,recept,3 Contacts,pin,0.118 Pitch,pc Tail W/retnn Terminal Molex - 92M1802 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,3 Contacts,pin,0.118 Pitch,pc Tail W/retnn Terminal Molex
92M1802
Header Connector,pcb Mount,recept,3 Contacts,pin,0.118 Pitch,pc Tail W/retnn Terminal Molex 92M1802
Header Connector,PCB Mount,RECEPT,3 Contacts,PIN,0.118 Pitch,PC TAIL W/RETNN Terminal

Header Connector,PCB Mount,RECEPT,3 Contacts,PIN,0.118 Pitch,PC TAIL W/RETNN Terminal

Supplier's Site
Connector Systems Molex - 47W3816 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
47W3816
Connector Systems Molex 47W3816
Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43650 Series; Connector Shroud:Shrouded; Contact Material:-RoHS Compliant: Yes

Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43650 Series; Connector Shroud:Shrouded; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet
Microfit 3.0 Sr Vert Th Peg 30Au 3Ckt Rohs Compliant Molex - 80AH0063 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Sr Vert Th Peg 30Au 3Ckt Rohs Compliant Molex
80AH0063
Microfit 3.0 Sr Vert Th Peg 30Au 3Ckt Rohs Compliant Molex 80AH0063
MICROFIT 3.0 SR VERT TH PEG 30AU 3CKT ROHS COMPLIANT: YES

MICROFIT 3.0 SR VERT TH PEG 30AU 3CKT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43650-0317 92M1802 47W3816
Product Name Header Connector,pcb Mount,recept,3 Contacts,pin,0.118 Pitch,pc Tail W/retnn Terminal Molex Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Contacts - 2243-1323G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers