3P 3mm RA SMT Header, 5A, 600V, Gold Male Product overview: 43650-0313 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43650-0313 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185245-43650-0313
Number of Positions: 3
Pitch: 3 mm
Color: Black
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 5 A
Number of Contacts: 3
Gender: Male
Housing Material: Polymer
Number of Circuits: 3
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Height: 4.37 mm
Number of Pins: 5
Contact Gender: Male
Plating: Tin
Width: 9.9 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 0436500313; 43650-0313.; 436500313; 436500313.;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 3 mm
Glow Wire Compliant: Compliant
Max Operating Temperature: 105 °C
Connector
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-43650-0313 | 1185245-43650-0313 | 6702143 | 6702143P | 43650-0313 |
| Product Name | 5A 600V Electronic Connector | Circular Connectors - Circular Connectors - Housings - 43650-0313 | PCB Headers | PCB Headers | |
| Gender | Male / Plug | ||||
| Termination | SMD/SMT | Solder | Solder | ||
| Voltage Rating | 600 volts | 600 volts | |||
| Current Rating | 5.0 amps | 5.0 amps | |||
| Connector Type | Circular / Cylindrical Connectors | Header Connector |