Molex Connectors Power 43650-0304

Description
MICROFIT 3.0 SR RA TH CLIP 15 U 3CKT
Request a Quote Datasheet
Description
MICROFIT 3.0 SR RA TH CLIP 15 U 3CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 43650-0304 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
43650-0304
Connectors Power 43650-0304
MICROFIT 3.0 SR RA TH CLIP 15 U 3CKT

MICROFIT 3.0 SR RA TH CLIP 15 U 3CKT

Buy Now
Wtb Connector, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex - 01AH8412 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex
01AH8412
Wtb Connector, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex 01AH8412
WTB CONNECTOR, HEADER, 3POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 3POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Power Connectors Power Connectors
Product Number 43650-0304 01AH8412
Product Name Connectors Power Wtb Connector, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
10A/250V Brazil Plug - 88040200 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; NBR14136
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details