Molex 600V 5A Electronic Connector 43650-0304

Description
3 Pos Rectangular Power Connector, 600V, 5A, Solder, Right Angle Product overview: 43650-0304 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43650-0304 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos Rectangular Power Connector, 600V, 5A, Solder, Right Angle Product overview: 43650-0304 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43650-0304 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 5A Electronic Connector
2027-43650-0304
600V 5A Electronic Connector 2027-43650-0304
3 Pos Rectangular Power Connector, 600V, 5A, Solder, Right Angle Product overview: 43650-0304 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43650-0304 can be used for catalog matching and distributor lookup.

3 Pos Rectangular Power Connector, 600V, 5A, Solder, Right Angle Product overview: 43650-0304 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43650-0304 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 43650-0304 - 1029791-43650-0304 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43650-0304
1029791-43650-0304
Circular Connectors - Circular Connectors - Housings - 43650-0304 1029791-43650-0304
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029791-43650-0304 Number of Positions: 3 Pitch: 3 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 600 V Current Rating: 5 A Number of Contacts: 3 Housing Material: Thermoplastic Number of Circuits: 3 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Pins: 3 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 87258-3; 43650-0316; 70553-0002; 5-103635-2; 5-103673-2; 103635-2; 22-28-80320436500304 ; 43650-0304.; 436500304; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 250 V Lead Pitch: 3 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029791-43650-0304
Number of Positions: 3
Pitch: 3 mm
Color: Black
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 5 A
Number of Contacts: 3
Housing Material: Thermoplastic
Number of Circuits: 3
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Pins: 3
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 87258-3; 43650-0316; 70553-0002; 5-103635-2; 5-103673-2; 103635-2; 22-28-80320436500304; 43650-0304.; 436500304;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
Lead Pitch: 3 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 6704711 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6704711
PCB Headers 6704711
Molex 43650-0304 PCB Header

Molex 43650-0304 PCB Header

Supplier's Site
PCB Headers - 6704711P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6704711P
PCB Headers 6704711P
Molex 43650-0304 PCB Header

Molex 43650-0304 PCB Header

Supplier's Site
Microfit 3.0 Sr Ra Th Clip 15Au 3Ckt Rohs Compliant Molex - 26AC7500 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Sr Ra Th Clip 15Au 3Ckt Rohs Compliant Molex
26AC7500
Microfit 3.0 Sr Ra Th Clip 15Au 3Ckt Rohs Compliant Molex 26AC7500
MICROFIT 3.0 SR RA TH CLIP 15AU 3CKT ROHS COMPLIANT: YES

MICROFIT 3.0 SR RA TH CLIP 15AU 3CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-43650-0304 1029791-43650-0304 43650-0304 6704711 6704711P 26AC7500
Product Name 600V 5A Electronic Connector Circular Connectors - Circular Connectors - Housings - 43650-0304 PCB Headers PCB Headers Microfit 3.0 Sr Ra Th Clip 15Au 3Ckt Rohs Compliant Molex
Termination Solder Solder Solder
Voltage Rating 600 volts 600 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

OEM OBD connectors - QLC16051 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
PCI Express - 10018783-00212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCB Headers - 1730955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details