Molex PCB Headers 43650-0300

Description
Molex 43650-0300 PCB Header
Request a Quote Datasheet
Description
Molex 43650-0300 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6704714P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6704714P
PCB Headers 6704714P
Molex 43650-0300 PCB Header

Molex 43650-0300 PCB Header

Supplier's Site
PCB Headers - 6704714 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6704714
PCB Headers 6704714
Molex 43650-0300 PCB Header

Molex 43650-0300 PCB Header

Supplier's Site
Singapore, Singapore
Through-Hole 5A 250V Electronic Connector
316-43650-0300
Through-Hole 5A 250V Electronic Connector 316-43650-0300
3 Pos Rectangular Power Connector, 5A, 250V, Solder, RA, Through Hole Product overview: 43650-0300 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43650-0300 can be used for catalog matching and distributor lookup.

3 Pos Rectangular Power Connector, 5A, 250V, Solder, RA, Through Hole Product overview: 43650-0300 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43650-0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 43650-0300 - 052762-43650-0300 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 43650-0300
052762-43650-0300
Rectangular Connectors - 43650-0300 052762-43650-0300
Manufacturer: Molex, LLC Win Source Part Number: 052762-43650-0300 Packaging: Tray Number of Positions: 3 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Mated Stacking Heights: 17.56mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Mounting: Through Hole, Right Angle Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60μin (1.52μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.172" (4.37mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052762-43650-0300
Packaging: Tray
Number of Positions: 3
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Mated Stacking Heights: 17.56mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical, Military, Telecommunications
Mounting: Through Hole, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 60μin (1.52μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.172" (4.37mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6704714P 6704714 316-43650-0300 052762-43650-0300 43650-0300
Product Name PCB Headers PCB Headers Through-Hole 5A 250V Electronic Connector Rectangular Connectors - 43650-0300
Geometry Right Angle Right Angle; Right angle
Connector Type Wire to Board Connector Military Connector; Rectangular Connectors, Heavy Duty
Termination Solder Solder Solder
Mounting Through hole Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-009 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details