Molex Electronic Connector 43650-0229

Description
HEADER, 2WAY Product overview: 43650-0229 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43650-0229 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HEADER, 2WAY Product overview: 43650-0229 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43650-0229 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-43650-0229
Electronic Connector 2027-43650-0229
HEADER, 2WAY Product overview: 43650-0229 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43650-0229 can be used for catalog matching and distributor lookup.

HEADER, 2WAY Product overview: 43650-0229 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43650-0229 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 43650-0229 - 1010111-43650-0229 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43650-0229
1010111-43650-0229
Circular Connectors - Circular Connectors - Housings - 43650-0229 1010111-43650-0229
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010111-43650-0229 Number of Positions: 2 Pitch: 3 mm Number of Rows: 1 Termination: Through Hole Contact Material: Brass, Gold, Nickel Voltage Rating: 600 V Current Rating: 5 A Number of Contacts: 2 Gender: Male Housing Material: Thermoplastic Number of Circuits: 2 Orientation: Vertical Contact Plating: Gold Height: 10.15 mm Number of Pins: 2 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 5-87655-2; 43650-0218; 70545-0036; 280377-2; 70543-0106; 280370-2; 68001-102HLF04365002 29; 43650-0229.; 436500229; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Glow Wire Compliant: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010111-43650-0229
Number of Positions: 2
Pitch: 3 mm
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass, Gold, Nickel
Voltage Rating: 600 V
Current Rating: 5 A
Number of Contacts: 2
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 2
Orientation: Vertical
Contact Plating: Gold
Height: 10.15 mm
Number of Pins: 2
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 5-87655-2; 43650-0218; 70545-0036; 280377-2; 70543-0106; 280370-2; 68001-102HLF0436500229; 43650-0229.; 436500229;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Glow Wire Compliant: Compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-43650-0229 1010111-43650-0229 43650-0229
Product Name Electronic Connector Circular Connectors - Circular Connectors - Housings - 43650-0229
Gender Male / Plug
Termination Through Hole Through Hole
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data