Molex 600V 5A Electronic Connector 43650-0218

Description
2 Pos 1 Row 3mm Pitch Male Power Connector, 600V, 5A Product overview: 43650-0218 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43650-0218 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos 1 Row 3mm Pitch Male Power Connector, 600V, 5A Product overview: 43650-0218 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43650-0218 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 5A Electronic Connector
2027-43650-0218
600V 5A Electronic Connector 2027-43650-0218
2 Pos 1 Row 3mm Pitch Male Power Connector, 600V, 5A Product overview: 43650-0218 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43650-0218 can be used for catalog matching and distributor lookup.

2 Pos 1 Row 3mm Pitch Male Power Connector, 600V, 5A Product overview: 43650-0218 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43650-0218 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 6704705 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6704705
PCB Headers 6704705
Molex 43650-0218 PCB Header

Molex 43650-0218 PCB Header

Supplier's Site
PCB Headers - 6704705P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6704705P
PCB Headers 6704705P
Molex 43650-0218 PCB Header

Molex 43650-0218 PCB Header

Supplier's Site
Rectangular Connectors - 43650-0218 - 849474-43650-0218 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 43650-0218
849474-43650-0218
Rectangular Connectors - 43650-0218 849474-43650-0218
Manufacturer: Molex, LLC Win Source Part Number: 849474-43650-0218 Series: * Package: Tray Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 849474-43650-0218
Series: *
Package: Tray
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Plug & Socket Connector, Header, 2 Position, 3Mm; Connector Systems Molex - 57H0308 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 2 Position, 3Mm; Connector Systems Molex
57H0308
Plug & Socket Connector, Header, 2 Position, 3Mm; Connector Systems Molex 57H0308
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
Header Connector,pcb Mount,recept,2 Contacts,pin,0.118 Pitch,pc Tail W/retnn Terminal Molex - 31M8800 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,2 Contacts,pin,0.118 Pitch,pc Tail W/retnn Terminal Molex
31M8800
Header Connector,pcb Mount,recept,2 Contacts,pin,0.118 Pitch,pc Tail W/retnn Terminal Molex 31M8800
Header Connector,PCB Mount,RECEPT,2 Contacts,PIN,0.118 Pitch,PC TAIL W/RETNN Terminal

Header Connector,PCB Mount,RECEPT,2 Contacts,PIN,0.118 Pitch,PC TAIL W/RETNN Terminal

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-43650-0218 6704705 6704705P 849474-43650-0218 43650-0218 57H0308 31M8800
Product Name 600V 5A Electronic Connector PCB Headers PCB Headers Rectangular Connectors - 43650-0218 Plug & Socket Connector, Header, 2 Position, 3Mm; Connector Systems Molex Header Connector,pcb Mount,recept,2 Contacts,pin,0.118 Pitch,pc Tail W/retnn Terminal Molex
Gender Male / Plug
Termination Through Hole Solder Through Hole Straight
Voltage Rating 600 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 2243-264G1-LPBK-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
Circular Connector Assemblies - 1124-CRB.H08.GLL.C72S-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details