Molex Through-Hole 5A 600V Electronic Connector 43650-0216

Description
2 Pos 1 Row Receptacle, 3mm Pitch, 5A, 600V, Solder, Through Hole Product overview: 43650-0216 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43650-0216 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos 1 Row Receptacle, 3mm Pitch, 5A, 600V, Solder, Through Hole Product overview: 43650-0216 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43650-0216 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 5A 600V Electronic Connector
316-43650-0216
Through-Hole 5A 600V Electronic Connector 316-43650-0216
2 Pos 1 Row Receptacle, 3mm Pitch, 5A, 600V, Solder, Through Hole Product overview: 43650-0216 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43650-0216 can be used for catalog matching and distributor lookup.

2 Pos 1 Row Receptacle, 3mm Pitch, 5A, 600V, Solder, Through Hole Product overview: 43650-0216 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43650-0216 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 43650-0216 - 815616-43650-0216 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 43650-0216
815616-43650-0216
Rectangular Connectors - 43650-0216 815616-43650-0216
Manufacturer: Molex, LLC Win Source Part Number: 815616-43650-0216 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 815616-43650-0216
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Microfit 3.0 Sr Vert Th Peg 15Au 2Ckt Rohs Compliant Molex - 26AC7497 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Sr Vert Th Peg 15Au 2Ckt Rohs Compliant Molex
26AC7497
Microfit 3.0 Sr Vert Th Peg 15Au 2Ckt Rohs Compliant Molex 26AC7497
MICROFIT 3.0 SR VERT TH PEG 15AU 2CKT ROHS COMPLIANT: YES

MICROFIT 3.0 SR VERT TH PEG 15AU 2CKT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-43650-0216 43650-0216 815616-43650-0216 26AC7497
Product Name Through-Hole 5A 600V Electronic Connector Rectangular Connectors - 43650-0216 Microfit 3.0 Sr Vert Th Peg 15Au 2Ckt Rohs Compliant Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm D-Sub Connector, D-Sub Precision Size 8 Socket - 110260 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
Bi-Lobe® Single Row Straight Tails -Type DD -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details